EN
  • EN
  • DE

MAX6823VUK+T

Part No MAX6823VUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.58V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6823
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706053-MAX6823VUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6823VUK+T CAD Model

Description

Maxim Integrated MAX6823VUK+T Microprocessor Voltage Monitor

The MAX6823VUK+T from Maxim Integrated is a high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant layer of protection to ensure the reliable operation of microprocessor-based systems by monitoring the system voltage and asserting a reset if a fault condition is detected.

This device is particularly suitable for battery-powered electronics where maintaining the correct operation voltage is crucial for system stability and data integrity. The MAX6823VUK+T is capable of monitoring voltages as low as 1.58V, making it versatile for a wide range of low-voltage applications.

The MAX6823VUK+T features a manual reset input, which allows the user to initiate a system reset. This can be useful during system maintenance or before the deployment of new firmware. The reset output is available in both push-pull and open-drain configurations, providing flexibility in interfacing with other components in the system.

One of the key features of this voltage monitor is its low power consumption, which makes it an excellent choice for portable and battery-operated devices. The quiescent current is typically only 5.5µA, which helps to extend battery life and reduce overall power consumption.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small size does not compromise its performance or reliability, making it an excellent choice for high-density circuit designs.

With its built-in hysteresis, the MAX6823VUK+T ensures that the system does not experience false resets, which can be caused by transient conditions or noise on the power supply line. This feature is critical for systems that require stable and uninterrupted operation.

The MAX6823VUK+T operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions. Whether used in industrial controls, consumer electronics, or portable devices, this voltage monitor from Maxim Integrated is an essential component for safeguarding system integrity.

In summary, the MAX6823VUK+T is a robust and reliable solution for voltage monitoring in microprocessor-based systems, providing low power consumption, flexible interfacing options, and stable operation across a broad range of applications and conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5243 $53.3505
80+ $1.2507 $100.0560
125+ $1.2116 $151.4500
175+ $1.1725 $205.1875
225+ $1.1335 $255.0375
300+ $1.0162 $304.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess