EN
  • EN
  • DE

MAX6757UTLD3+T

Part No MAX6757UTLD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Single-/Dual-Voltage Window Detectors Monitor Under-/Overvoltage Down to 0.4V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 696 mW
Max Reset Threshold Voltage 5.75 V
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.25 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 1
Operating Supply Current 13 µA
Overvoltage Threshold 5.75 V
Reset Active Low
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 5 V
Type Simple Reset/Power-On Reset, Voltage Detector
Undervoltage Threshold 4.25 V
Watchdog Timer No
Win Source Part Number 1075658-MAX6757UTLD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6757UTLD3+T CAD Model

Description

The MAX6757UTLD3+T is a highly reliable and compact voltage detector designed by Maxim Integrated. This precision monitoring device is engineered to ensure that systems operate within their specified voltage ranges, providing a crucial safeguard against power supply issues that can lead to system failure.

Key Features

  • Adjustable Voltage Threshold: The device comes with an adjustable threshold voltage feature, allowing designers to tailor the voltage monitoring to specific system requirements.
  • Low Power Consumption: Maxim Integrated has optimized this voltage detector for low power consumption, making it an ideal choice for battery-operated and energy-efficient applications.
  • Manual Reset Input: It includes a manual reset input, enabling users to trigger a system reset manually when necessary.
  • High Accuracy: The MAX6757UTLD3+T boasts a high accuracy level, ensuring precise voltage monitoring and enhancing overall system reliability.
  • Compact Package: Offered in a small SOT23 package, this device is perfect for space-constrained applications.

Applications

The versatility of the MAX6757UTLD3+T voltage detector makes it suitable for a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

Technical Specifications

The MAX6757UTLD3+T operates over a wide voltage range and features an open-drain output. It is designed for a -40°C to +125°C operating temperature range, which ensures reliable performance under extreme conditions. The device is available in tape and reel packaging, denoted by the "+T" suffix, facilitating efficient assembly for high-volume production.

Conclusion

Maxim Integrated's MAX6757UTLD3+T voltage detector is an essential component for any design requiring precise voltage monitoring. Its adjustable threshold, low power consumption, and compact size make it an excellent choice for ensuring system stability and integrity across various applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess