EN
  • EN
  • DE

MAX6720AUTSVD3+T

Part No MAX6720AUTSVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.925V/1.575V/Adj 1.8V to 5V/0.9V to 3.3V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 3
Operating Supply Current 15 µA
Overvoltage Threshold 1.62 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.925 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 1.53 V
Watchdog Timer No
Win Source Part Number 1075640-MAX6720AUTSVD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6720AUTSVD3+T CAD Model

Description

Product Overview: MAX6720AUTSVD3+T from Maxim Integrated

The MAX6720AUTSVD3+T is a highly reliable, precision voltage monitor from Maxim Integrated, designed to ensure the stable operation of electronic systems by monitoring their power supply. This microprocessor (µP) supervisory circuit maintains system integrity by monitoring the power supply voltage levels and asserting a reset if a fault condition is detected. It is an ideal solution for systems that require a high degree of reliability and operational consistency.

This device comes in a compact, 6-pin SOT-23 package, which makes it suitable for space-constrained applications. The MAX6720AUTSVD3+T operates over a wide voltage range and has a low supply current, making it an energy-efficient choice for battery-operated devices. It features a factory-trimmed reset threshold voltage, ensuring precise monitoring without the need for external components.

Key features of the MAX6720AUTSVD3+T include:

  • Accurate Monitoring: With its precision factory-set voltage thresholds, the MAX6720AUTSVD3+T can detect out-of-tolerance power supply conditions, triggering a reset to protect the system.
  • Low Power Consumption: The device's quiescent current is extremely low, which helps to extend battery life in portable applications.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing additional system control.
  • Robust Reset Output: The active-low reset output ensures a valid reset signal is maintained for a minimum guaranteed period after VCC has risen above the reset threshold level.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications for the MAX6720AUTSVD3+T are diverse, ranging from portable consumer electronics to complex industrial systems. It is commonly used in microprocessor-based systems, computers, controllers, and intelligent instruments where precise voltage monitoring is critical for data integrity and hardware protection.

With its combination of accuracy, reliability, and compact form factor, the MAX6720AUTSVD3+T from Maxim Integrated is a versatile component that ensures system stability across a variety of applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,166 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess