EN
  • EN
  • DE

MAX6717UKTGD3-T

Part No MAX6717UKTGD3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073895-MAX6717UKTGD3-T
Ultra Librarian 3D Model Ultra Librarian MAX6717UKTGD3-T CAD Model

Description

Maxim Integrated MAX6717UKTGD3-T Microprocessor Supervisory Circuit

The MAX6717UKTGD3-T is a state-of-the-art microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient component is engineered to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low power consumption.

This supervisory IC is designed to maintain system integrity by monitoring the system voltage and asserting a reset if the voltage drops below a predetermined threshold. It ensures that the microprocessor and associated digital systems reset cleanly during power-up, power-down, or brown-out conditions. The MAX6717UKTGD3-T comes in a tiny SOT23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Precision Voltage Monitoring: The device features factory-trimmed reset voltage thresholds suitable for a variety of applications, ensuring accurate monitoring of the VCC supply voltage.
  • Low Power Consumption: With its low quiescent current draw, this supervisory circuit contributes to the overall energy efficiency of the system it is integrated into.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered on demand by an external signal.
  • Reset Timeout: The MAX6717UKTGD3-T offers an externally adjustable reset timeout period, which can be set by the user according to the specific requirements of the application.
  • Immune to Short VCC Transients: The device is designed to be immune to short-duration transients on the VCC line, avoiding unnecessary system resets due to noise or brief voltage dips.
  • Temperature Range: It operates over an extended temperature range, making it suitable for use in various environments and applications.
  • RoHS Compliant: The component is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

The MAX6717UKTGD3-T supervisory circuit is an essential component for ensuring the reliability and stability of microprocessor-based systems. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance system integrity in a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess