EN
  • EN
  • DE

MAX6703ASKA+T

Part No MAX6703ASKA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V/Adj/Adj 3 Active Low/Open Drain 8-Pin SOT-23 T/R / IC SUPERVISOR MPU LV SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786836-MAX6703ASKA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6703A
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6703ASKA+T CAD Model

Description

Maxim Integrated's MAX6703ASKA+T Microprocessor Reset Circuit

The MAX6703ASKA+T is a highly reliable and compact microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This essential component is engineered to maintain system integrity by monitoring the power supply voltage in digital systems and providing a reset signal to the host microprocessor during power-up, power-down, and brownout conditions. The device ensures that the µP resets properly during a system power failure or whenever the supply voltage falls below a predetermined threshold, safeguarding your system against data corruption and erratic operation.

Encased in an 8-pin SOT-23 package, the MAX6703ASKA+T is suitable for space-constrained applications. It features a variety of factory-trimmed voltage thresholds, catering to a wide range of applications and system requirements. This versatility makes it an excellent choice for portable devices, consumer electronics, and embedded systems where precise voltage monitoring is critical.

Key features of the MAX6703ASKA+T include:

  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated systems where power efficiency is paramount.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external signal, providing additional control and flexibility.
  • Reset Timeout: The reset output remains asserted for a preset timeout period after the supply voltage exceeds the reset threshold, ensuring the system has sufficient time to stabilize.
  • High Threshold Accuracy: The reset threshold voltage is factory set with high accuracy, which is critical for reliable system operation.
  • Immune to Short VDD Transients: The device is designed to ignore short-duration voltage transients on VDD, avoiding unnecessary resets due to noise or brief disturbances in the power supply.

The MAX6703ASKA+T operates over a wide temperature range, making it suitable for industrial applications that may experience extreme environmental conditions. With its robust design and precise voltage monitoring capabilities, the MAX6703ASKA+T from Maxim Integrated is an indispensable component for enhancing the reliability and stability of your digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess