EN
  • EN
  • DE

MAX6414UK23+T

Part No MAX6414UK23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.313V 1.6V to 5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 571 mW
Max Reset Threshold Voltage 2.341 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.284 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Operating Supply Current 2.7 µA
Output Current 20 mA
Overvoltage Threshold 2.371 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
RoHS Compliant
Threshold Voltage 2.313 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.313 V
Watchdog Timer No
Win Source Part Number 995142-MAX6414UK23+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6414UK23+T CAD Model

Description

Maxim Integrated MAX6414UK23+T Microprocessor Reset Circuit

The MAX6414UK23+T is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 2.3V power supply voltage. This device is particularly well-suited for portable and battery-powered equipment due to its low power consumption and compact SOT-23 packaging.

Key Features

  • Reset Output: The MAX6414UK23+T offers an active-low reset output, which ensures that the connected µP and other components in the system are held in the reset state until the system voltage has stabilized.
  • Reset Timeout: It features a preset reset timeout delay of 140ms (min), which provides a reliable reset signal and ensures proper system restart and initialization.
  • Low Power Consumption: With its ultra-low supply current of 1.5µA (typ), this device is energy-efficient, making it ideal for power-sensitive applications.
  • Voltage Monitoring: The device precisely monitors the 2.3V power supply, providing high accuracy in power-fail detection and reset assertion.
  • Temperature Range: The MAX6414UK23+T is designed to operate over a wide temperature range, from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Compact Packaging: It comes in a small 5-pin SOT-23 package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The MAX6414UK23+T is versatile and can be used in a wide array of electronic systems, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Equipment
  • Medical Devices
  • Automotive Systems

With its precision voltage monitoring and low power consumption, the MAX6414UK23+T from Maxim Integrated is an essential component for enhancing system reliability and performance. Its small size and ease of integration make it a popular choice for designers looking to incorporate reset functionality with minimal additional overhead.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess