EN
  • EN
  • DE

MAX6384XS17D1+T

Part No MAX6384XS17D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.67V 1.8V to 5V 4-Pin(3+Tab) SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 245 mW
Max Reset Threshold Voltage 1.71 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.62 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 1.71 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 1 ms
RoHS Compliant
Threshold Voltage 1.67 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 1.62 V
Watchdog Timer No
Win Source Part Number 1075589-MAX6384XS17D1+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6384XS17D1+T CAD Model

Description

Maxim Integrated MAX6384XS17D1+T Voltage Supervisor

The MAX6384XS17D1+T is a compact, highly reliable voltage supervisor device designed by Maxim Integrated to monitor power supplies in microprocessor systems. It provides a precise, low-power solution for systems that require voltage monitoring to maintain proper operation. This voltage supervisor ensures that the voltage levels remain within specified thresholds, safeguarding the system against potential damage due to unexpected power fluctuations.

Key Features:

  • Voltage Threshold: The device is programmed with a fixed factory-set reset threshold voltage of 1.7V, ideal for low-voltage applications requiring precise monitoring.
  • Power Supply Monitoring: It is capable of monitoring the power supply voltage and issuing a reset to the system if the voltage drops below the specified threshold, ensuring reliable operation.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6384XS17D1+T consumes minimal power, which helps extend battery life in portable devices.
  • Reset Output: The reset output is available in both push-pull and open-drain configurations, providing design flexibility for interfacing with different types of microprocessors or digital systems.
  • Manual Reset Input: A manual reset input allows for an external trigger to reset the system, providing an additional layer of control for system maintenance or troubleshooting.
  • Small Footprint: Offered in a small, surface-mount SOT package, it is suitable for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications subjected to harsh environments.

Applications:

The MAX6384XS17D1+T is versatile and can be used in a variety of applications where voltage supervision is critical. Common applications include:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Data Storage Systems
  • Industrial/Telecommunication Equipment

In summary, the Maxim Integrated MAX6384XS17D1+T voltage supervisor is an essential component for systems that require reliable voltage monitoring. With its precise threshold settings, low power consumption, and flexible output options, it is an excellent choice for designers looking to enhance system stability and protection in their electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8720 $56.1600
70+ $1.5360 $107.5200
105+ $1.4880 $156.2400
140+ $1.4400 $201.6000
180+ $1.3920 $250.5600
245+ $1.2480 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,918 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess