EN
  • EN
  • DE

MAX6370EKA+T

Part No MAX6370EKA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705405-MAX6370EKA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6370EKA+T CAD Model

Description

Product Overview: MAX6370EKA+T from Maxim Integrated

The MAX6370EKA+T is a high-quality, precision timing supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is engineered to monitor power supplies in microprocessor systems, providing a reliable reset signal to the CPU whenever the supply voltage drops below a predetermined threshold. The MAX6370EKA+T ensures that the system's microprocessor always starts up in a known state, which is crucial for maintaining system integrity and preventing data corruption.

Key Features

  • Voltage Monitoring: The device keeps a vigilant eye on the system voltage, delivering a reset signal when necessary. It supports a wide range of supply voltages, accommodating various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6370EKA+T operates with minimal power consumption, preserving battery life in portable devices.
  • High Accuracy: It offers a high level of accuracy in monitoring the voltage threshold, ensuring reliable operation and system stability.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing additional control to the user.
  • Compact Package: Available in a small, 8-pin SOT23 package, this device saves valuable board space and is suitable for compact electronic assemblies.

Applications

The MAX6370EKA+T is versatile and can be employed in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6370EKA+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. With its robust design and precise functionality, this supervisory circuit is an excellent choice for designers looking to enhance system reliability and prevent the adverse effects of unpredictable power supply conditions.

For more detailed specifications and application notes, designers and engineers are encouraged to refer to the official Maxim Integrated datasheets and product guides.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess