EN
  • EN
  • DE

MAX635BESA

Part No MAX635BESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705338-MAX635BESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX635BESA CAD Model

Description

The MAX635BESA, from Maxim Integrated, is a highly efficient, compact, and versatile step-up DC-DC converter designed for a wide range of applications. This device is ideal for portable electronics, where extending battery life is crucial. It is housed in a space-saving 8-pin SOIC package, making it suitable for small form factor designs.

Key Features

  • High Efficiency: The MAX635BESA offers a conversion efficiency of up to 87%, minimizing power loss and heat generation, thereby ensuring longer battery life and reliability.
  • Adjustable Output Voltage: Users can set the output voltage from 2.7V to 5.5V using external resistors, providing flexibility for various design requirements.
  • Low Quiescent Current: With a quiescent current of just 210µA, the device is optimized for battery-powered applications, where power conservation is a priority.
  • Wide Input Voltage Range: The input voltage range of 2V to 16.5V allows the MAX635BESA to be used with multiple battery chemistries and configurations.
  • Frequency Operation: The device operates at a switching frequency of 100kHz, which is a good balance between efficiency and the size of external components.

Applications

The MAX635BESA is suitable for a variety of applications, including but not limited to:

  • Portable devices
  • Battery-powered equipment
  • Power backup systems
  • Handheld instruments

Design and Integration

Designers will appreciate the simplicity of integrating the MAX635BESA into their systems. The device requires only a few external components for operation, such as inductors, capacitors, and resistors, which allows for a straightforward and cost-effective design. Additionally, its thermal overload protection and current limit features ensure safe operation under abnormal conditions.

The MAX635BESA is a testament to Maxim Integrated's commitment to providing power-efficient and space-conscious solutions to the electronics industry. With its robust feature set and flexibility, this step-up converter is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess