EN
  • EN
  • DE

MAX6356SYUT+T

Part No MAX6356SYUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 0.618V 2 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 695 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 3
Operating Supply Current 20 µA
Overvoltage Threshold 2.98 V
Radiation Hardening No
Reset Active Low
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 2.93 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 2.16 V
Watchdog Timer No
Win Source Part Number 1075570-MAX6356SYUT+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6356SYUT+T CAD Model

Description

Maxim Integrated MAX6356SYUT+T Supervisory Circuit

The MAX6356SYUT+T is a high-quality supervisory circuit developed by Maxim Integrated, designed to enhance the reliability and accuracy of power supply and system monitoring in various electronic applications. This microprocessor (µP) supervisory circuit is a crucial component for managing system resets and ensuring that digital systems operate reliably over a wide range of voltage conditions.

Maxim Integrated's MAX6356SYUT+T is equipped with a range of features that make it ideal for a broad spectrum of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment. The device ensures that the microprocessor will start in a known state by monitoring the power supply voltage and asserting a reset signal whenever the voltage drops below a preset threshold.

One of the key characteristics of the MAX6356SYUT+T is its low supply current draw, which is particularly beneficial for battery-operated devices where power conservation is critical. The supervisory circuit offers a factory-trimmed reset threshold voltage, which provides high accuracy and eliminates the need for external components to set the operating parameters.

The MAX6356SYUT+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C allows it to function reliably in extreme environmental conditions. Additionally, the device includes a manual reset input, which provides a means to initiate a system reset manually.

Features of the MAX6356SYUT+T include:

  • Low power consumption
  • Factory-set reset thresholds for high accuracy
  • Manual reset input for additional control
  • Compact SOT-23 packaging
  • Wide operating temperature range
  • Immune to short VCC transients

Overall, the Maxim Integrated MAX6356SYUT+T supervisory circuit is a reliable solution for system management and power monitoring tasks. Its precision, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance system stability and extend the operational life of their electronic products.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess