EN
  • EN
  • DE

MAX6356SVUT-TG069

Part No MAX6356SVUT-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311858-MAX6356SVUT-TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6356SVUT-TG069 CAD Model

Description

Maxim Integrated Product Overview: MAX6356SVUT-TG069

The MAX6356SVUT-TG069 is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a high degree of precision and reliability, ensuring that systems operate within their intended voltage thresholds, which is vital for maintaining data integrity and system stability.

Key Features

  • Voltage Monitoring: The device is capable of monitoring voltages with a preset threshold, providing a reset signal to the µP whenever the monitored voltage falls below this threshold. This ensures the µP restarts cleanly during power-up, power-down, or brownout conditions.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to set the duration for which the reset condition is maintained once triggered. This flexibility ensures compatibility with a variety of µP and system requirements.
  • Manual Reset: A manual reset input is available, giving users the ability to initiate a system reset remotely. This can be particularly useful during system maintenance or troubleshooting.
  • Low Power Consumption: The MAX6356SVUT-TG069 is designed for low power consumption, making it suitable for battery-operated applications where power efficiency is crucial.
  • Small Package: The device comes in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications without compromising on performance.

Applications

With its robust feature set, the MAX6356SVUT-TG069 is well-suited for a variety of applications that require reliable voltage monitoring and system reset functions. These include:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Computers and Servers
  • Industrial Controllers
  • Telecommunication Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX6356SVUT-TG069 is no exception. The device is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether used in consumer electronics or industrial environments, this supervisory circuit maintains system integrity and protects against unexpected power failures.

In summary, the MAX6356SVUT-TG069 from Maxim Integrated is a versatile and reliable solution for system monitoring and control, offering peace of mind for engineers and product developers across a broad range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess