EN
  • EN
  • DE

MAX6348UR40+T

Part No MAX6348UR40+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 4.00V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 140300-MAX6348UR40+T
Ultra Librarian 3D Model Ultra Librarian MAX6348UR40+T CAD Model

Description

Product Overview: MAX6348UR40+T

The MAX6348UR40+T is a high-quality microprocessor (µP) supervisory circuit produced by Maxim Integrated. This compact, highly reliable component is designed to monitor power supplies in µP and digital systems, providing a significant safeguard against system failure due to unstable or failing power supplies. It is especially useful in systems that require a high level of data integrity and operational consistency.

The device ensures that the µP boots up in a known, stable state by providing a reset signal to the µP during power-up, power-down, and brownout conditions. The reset output remains operational with VCC as low as 1.2V, and the reset timeout period is externally adjustable with a capacitor, allowing designers to customize the reset deassertion delay as per their system requirements.

One of the key features of the MAX6348UR40+T is its low supply current of 1.2µA, which makes it ideal for portable battery-operated applications where power efficiency is paramount. The device operates over a wide voltage range, from 1.2V to 5.5V, and the reset threshold for this particular model is precisely factory-trimmed to 4.0V, making it suitable for use with 5V-powered systems.

The MAX6348UR40+T comes in a tiny SOT-23 package, which takes up minimal board space, thus contributing to the miniaturization of the end product. Additionally, it is specified for the extended industrial temperature range of -40°C to +85°C, which assures reliable operation under various environmental conditions.

This supervisory circuit is provided in tape and reel form, indicated by the “+T” suffix in its part number, facilitating its use in automated manufacturing processes. It is an essential component for system designers seeking to enhance the reliability and stability of their µP systems, particularly in applications such as portable devices, embedded systems, and other digital electronics that require consistent monitoring of the power supply integrity.

In summary, the MAX6348UR40+T from Maxim Integrated is a versatile, low-power µP supervisory circuit that provides critical protection against power supply variations, ensuring stable operation and system integrity across a range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4472 $56.6832
13+ $7.7516 $100.7708
20+ $7.5094 $150.1880
28+ $7.2671 $203.4788
36+ $7.0249 $252.8964
48+ $6.2982 $302.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess