EN
  • EN
  • DE

MAX6336US18D3-T

Part No MAX6336US18D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 1.80V 100MS SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.8V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 118529-MAX6336US18D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6336US18D3-T CAD Model

Description

Maxim Integrated MAX6336US18D3-T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6336US18D3-T is a highly reliable and versatile microprocessor (µP) supervisory circuit designed to maintain system integrity during power-up, operation, and power-down. This compact device offers a precise monitoring solution for microprocessors, ensuring that the system operates within safe voltage levels and providing a reset signal to the µP during out-of-tolerance power supply conditions.

Key Features

  • Voltage Monitoring: The device monitors a +1.8V power supply, providing a robust solution for low-voltage applications. It ensures that the µP and other system components operate reliably within their specified voltage ranges.
  • Reset Output: The MAX6336US18D3-T features an active-low reset output, which remains asserted for a minimum timeout period after VCC has risen above the reset threshold. This ensures that the µP starts up cleanly during power-up, power-down, or brownout conditions.
  • Manual Reset Input: An additional manual reset input allows for a system reset to be triggered externally, offering further control and diagnostic capabilities for system maintenance and troubleshooting.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device consumes minimal power, making it suitable for battery-operated and portable devices.
  • Compact Package: Supplied in a space-saving SOT-143 package, the MAX6336US18D3-T is ideal for applications where board space is at a premium.

Applications

The MAX6336US18D3-T is well-suited for a wide range of applications, particularly those requiring reliable voltage monitoring and reset functions. These include:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microprocessor-Based Systems
  • Industrial Controllers
  • Automotive Systems

With its precision voltage monitoring and reset capabilities, the MAX6336US18D3-T from Maxim Integrated is an essential component for ensuring the reliable operation of modern electronic systems. Its integration into your design can help to protect against data corruption, hardware damage, and system failures due to unstable or inadequate power supplies.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2061 $66.1830
65+ $1.8101 $117.6565
100+ $1.7537 $175.3700
140+ $1.6971 $237.5940
180+ $1.6405 $295.2900
240+ $1.4708 $352.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess