EN
  • EN
  • DE

MAX6328UR22+T

Part No MAX6328UR22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.20V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 073774-MAX6328UR22+T
Ultra Librarian 3D Model Ultra Librarian MAX6328UR22+T CAD Model

Description

Maxim Integrated MAX6328UR22+T Microprocessor Supervisory Circuits

The MAX6328UR22+T is a highly precise, low-power microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in today's advanced electronic applications.

This supervisory circuit is particularly useful for managing system integrity through monitoring the power supply voltage. It ensures that the µP boots up in a known state and helps in preventing code execution errors during power-up, power-down, and brown-out conditions. The MAX6328UR22+T operates by asserting a reset signal whenever the VCC supply voltage falls below its reset threshold level. The reset signal remains asserted for a period after VCC has risen above the reset threshold, ensuring the system has stabilized before the processor begins operation.

One of the key features of this device is its precision factory-set VCC reset threshold at 2.20V, which is ideal for systems that operate at lower voltages. It also boasts a low supply current of 1.2µA (typical), which is highly beneficial for battery-powered applications where power efficiency is crucial.

Additional features include a debounced manual reset input which allows for a manual system reset. The MAX6328UR22+T also offers a 140ms (min) reset timeout period, providing ample time for the system to stabilize upon power-up. The device is available in a small SOT-23 package, which is excellent for space-constrained applications.

The operating temperature range of the MAX6328UR22+T is from -40°C to +85°C, accommodating a wide range of environmental conditions. It is offered in a tape-and-reel form, with the suffix 'T' indicating its packaging type, suitable for automated assembly processes. This supervisory circuit is an ideal choice for portable equipment, computers, controllers, and intelligent instruments that require precise voltage monitoring and power management.

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX6328UR22+T is a reliable solution for system designers looking to enhance the operational stability and reliability of their digital systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess