EN
  • EN
  • DE

MAX6316LUK29CZ-T

Part No MAX6316LUK29CZ-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.93V SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
RoHS State Request Verification
Win Source Part Number 705152-MAX6316LUK29CZ-T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6316L
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK29CZ-T CAD Model

Description

Product Overview: MAX6316LUK29CZ-T

The MAX6316LUK29CZ-T is a precision microprocessor (µP) supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal products. This compact and highly reliable component is engineered to monitor power supplies in µP and digital systems, providing a robust level of protection against low voltage and other fault conditions.

Key Features

  • Voltage Monitoring: The device comes with a preset threshold voltage of 2.93V, suitable for 3.3V-powered systems, ensuring that the µP is held in reset until the system voltage has stabilized above the threshold level.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered with an external pushbutton or logic signal.
  • Reset Timeout: After the input supply voltage exceeds the reset threshold, the MAX6316LUK29CZ-T maintains the reset signal for a minimum of 140ms (typical), providing ample time for the system to stabilize.
  • Low Power Consumption: With a low supply current of 1µA (typical), the device is optimized for power-sensitive applications.
  • Compact Package: The supervisory circuit is available in a space-saving 5-pin SOT-23 package, making it ideal for use in systems where board space is at a premium.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

Applications

The MAX6316LUK29CZ-T is versatile and can be used in a range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage
  • Medical Devices
  • Automotive Systems

Reliability and Quality Assurance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6316LUK29CZ-T is no exception. Each device is rigorously tested to meet the highest industry standards, ensuring that it performs to specifications under varying conditions. This supervisory circuit is a trusted solution for maintaining system integrity and preventing data corruption during power-up, brown-out, and power-down events.

Integrating the MAX6316LUK29CZ-T into your design will provide peace of mind, knowing that your system is safeguarded by a state-of-the-art voltage monitoring solution from a reputable manufacturer in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess