EN
  • EN
  • DE

MAX6316LUK29BX/V+T

Part No MAX6316LUK29BX/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.93V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705147-MAX6316LUK29BX/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6316L
Introduction Date June 15, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK29BX/V+T CAD Model

Description

Maxim Integrated MAX6316LUK29BX/V+T Microprocessor Supervisory Circuit

The MAX6316LUK29BX/V+T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this device provides excellent circuit reliability and low cost by eliminating external components and adjustments when monitoring 2.9V power supplies.

This supervisory circuit is specifically engineered to maintain system integrity by monitoring the power supply voltage. In the event of a power failure or if the voltage drops below a preset threshold, the MAX6316LUK29BX/V+T asserts a reset signal to prevent the µP from executing erroneous instructions. This reset signal remains asserted until the power supply voltage stabilizes above the threshold, ensuring the system has a proper startup each time.

Key features of the MAX6316LUK29BX/V+T include:

  • Factory-trimmed V<sub>CC reset threshold suitable for monitoring a 2.9V power supply.
  • Low supply current of 1.2µA (typical), which is ideal for portable battery-operated applications.
  • Guaranteed reset valid to V<sub>CC = 1V, ensuring reliable operation during low voltage conditions.
  • 140ms min power-on reset delay (td), providing ample time for the system to stabilize during power-up.
  • No external components required, reducing design complexity and saving board space.
  • Immune to short V<sub>CC transients, ensuring stability against power glitches.

The MAX6316LUK29BX/V+T comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It is also available in a variety of pre-programmed reset threshold voltages to cater to specific system requirements. The device's temperature range of -40°C to +85°C allows for operation in a wide range of environmental conditions, making it suitable for various industrial and consumer applications.

Whether you are designing microprocessor-based systems, embedded systems, or any application requiring a reliable power supply monitoring solution, the MAX6316LUK29BX/V+T from Maxim Integrated is a robust choice that offers a blend of performance, reliability, and ease of integration.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess