EN
  • EN
  • DE

MAX6250AMJA

Part No MAX6250AMJA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.02% 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tube
Product Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 15 mA
Tolerance ±0.02%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Noise - 10Hz to 10kHz 2.5µVrms
Voltage - Input 8V ~ 36V
Current - Supply 3.3mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number MAX6250
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631734-MAX6250AMJA
Ultra Librarian 3D Model Ultra Librarian MAX6250AMJA CAD Model

Description

Product Overview: MAX6250AMJA from Maxim Integrated

The MAX6250AMJA is a precision voltage reference component designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This high-accuracy voltage reference is part of Maxim's family of low-noise, high-precision voltage references that cater to a wide range of applications, including industrial automation, precision measurement devices, data acquisition systems, and medical equipment.

Key Features

  • Stable and Precise Voltage: The MAX6250AMJA provides a stable and precise output voltage, which is crucial for the accuracy and reliability of electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, the device maintains its performance across a wide range of operating temperatures, making it ideal for demanding environmental conditions.
  • Low Noise: It features low output noise, which is essential for sensitive electronic applications where noise can significantly impact the performance and accuracy of the system.
  • Long-Term Stability: The voltage reference offers excellent long-term stability, ensuring consistent performance over the product's lifespan.
  • Package Type: The MAX6250AMJA comes in a hermetically sealed 8-pin CERDIP package, which provides robust protection against environmental factors such as moisture and dust.

Applications

The MAX6250AMJA is versatile and can be used in various high-performance applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment

Technical Specifications

The technical specifications of the MAX6250AMJA include an output voltage of 5V with an impressive initial accuracy and a low temperature coefficient. It operates over a wide supply voltage range and has a low dropout voltage, which makes it suitable for battery-operated devices. The device's high precision and stability are backed by Maxim Integrated's commitment to quality and performance.

In summary, the MAX6250AMJA from Maxim Integrated stands out as a reliable and precise voltage reference that meets the stringent requirements of advanced electronic systems. Its combination of accuracy, stability, and low noise makes it an excellent choice for engineers looking to enhance the performance of their designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess