The MAX6250AESA+ is a high-precision, low-noise, low-temperature-coefficient voltage reference from Maxim Integrated. This component is part of Maxim's family of voltage references that are designed to offer a stable reference voltage for high-resolution analog-to-digital conversions in a wide array of applications. The MAX6250AESA+ is particularly suitable for precision data systems, industrial controls, and advanced battery-powered devices.
Key Features
- Precision Voltage: The MAX6250AESA+ provides a 5V output with an initial accuracy of ±0.02%.
- Low Drift: With a temperature coefficient as low as 3ppm/°C, users can expect stable performance over a wide temperature range.
- Low Noise: It produces a low 1.2µVp-p (0.1Hz to 10Hz) noise level, making it ideal for noise-sensitive applications.
- Long-Term Stability: Offering excellent long-term stability of less than 20ppm per 1000 hours at +25°C, the MAX6250AESA+ ensures reliability over time.
- Wide Operating Temperature Range: This device can operate effectively between -40°C to +85°C, accommodating diverse environmental conditions.
- Supply Current: The MAX6250AESA+ has a low supply current of 1.5mA, optimizing power consumption for efficient operation.
Applications
- Precision Data Systems
- High-resolution A/D and D/A Converters
- Industrial Controls
- Battery-Powered Equipment
- Portable Instrumentation
Package and Availability
The MAX6250AESA+ is available in a compact 8-pin NSOIC package, making it suitable for space-constrained applications. Its robust design ensures performance stability and longevity, contributing to the reliability of the end product. Maxim Integrated's commitment to quality means that the MAX6250AESA+ is a choice you can trust for your precision voltage reference needs.
For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.