EN
  • EN
  • DE

MAX622CSA-T

Part No MAX622CSA-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213108-MAX622CSA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX622CSA-T CAD Model

Description

Maxim Integrated MAX622CSA-T Voltage Regulators

The MAX622CSA-T from Maxim Integrated is a high-performance, low-dropout linear voltage regulator specifically designed to deliver a continuous output current up to 500mA. This regulator operates over a wide input voltage range from 4.75V to 11V, providing a fixed output voltage of 3.3V, making it an ideal choice for a variety of electronic applications where a stable and efficient voltage supply is crucial.

One of the key features of the MAX622CSA-T is its low dropout voltage, which ensures minimal voltage loss between the input and output, thus improving the overall efficiency of the system. This makes it particularly suitable for battery-operated devices where conserving power is essential. Additionally, the regulator offers thermal overload protection and short-circuit protection, which safeguard the device and the system from potential damage due to overheating or current overload conditions.

The MAX622CSA-T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various electronic designs without the need for significant board space. The device also features a shutdown input, which enables the regulator to be switched off, further reducing power consumption when not in use.

With its excellent line and load regulation characteristics, the MAX622CSA-T ensures a stable output voltage even with variations in input voltage or load, which is critical for sensitive electronic components. Its fast transient response makes it capable of maintaining voltage stability during quick changes in load, such as when a device switches from standby to full operation mode.

Overall, the Maxim Integrated MAX622CSA-T voltage regulator is a reliable and efficient solution for a wide range of applications including portable devices, microprocessor power supplies, and other digital systems that require a stable and regulated power supply. Its robust protection features and low dropout performance make it a versatile choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
Atmel
Need more? Email Us
ESMT
Lowest to $2.9349
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $0.9506
EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess