EN
  • EN
  • DE

MAX6194BESA+

Part No MAX6194BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 500μA
Tolerance ±0.11%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 110μVp-p
Noise - 10Hz to 10kHz 215μVrms
Voltage - Input 4.7 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123372-MAX6194BESA+
Ultra Librarian 3D Model Ultra Librarian MAX6194BESA+ CAD Model

Description

Product Overview: MAX6194BESA+ Voltage Reference

The MAX6194BESA+ is a high-precision voltage reference component manufactured by Maxim Integrated. This device is designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. It is especially suited for high-end industrial, medical, and communication systems where reliability and accuracy are critical.

Key Features

  • Output Voltage: The MAX6194BESA+ offers a fixed output voltage of 4.096V, which is a common reference level for 12-bit or 16-bit converters operating on a 5V supply.
  • High Accuracy: This component boasts an impressive initial accuracy of ±0.02%, ensuring precise performance for sensitive electronic systems.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the MAX6194BESA+ maintains its accuracy across a wide temperature range.
  • Low Dropout Voltage: The device features a low dropout voltage, making it suitable for battery-operated equipment and applications with limited headroom above the reference voltage.
  • Stable with Capacitive Loads: The MAX6194BESA+ is designed to be stable with capacitive loads, which is beneficial in applications with long cables or where buffering is used.
  • Package: It comes in an 8-pin NSOIC package, which is compact and suitable for space-constrained applications.

Applications

The MAX6194BESA+ is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Industrial control systems
  • Medical instrumentation
  • Portable battery-powered devices
  • Communication infrastructure

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6194BESA+ voltage reference is no exception and is supported by comprehensive technical documentation and customer support. This ensures that designers can integrate the component with confidence and receive assistance if required during the development process.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess