EN
  • EN
  • DE

MAX6191BESA

Part No MAX6191BESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, Low-Dropout Voltage References | IC VREF SERIES 2.048V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 500μA
Tolerance ±0.24%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 105μVrms
Parts Input Voltage (V) 2.5V ~ 12.6V
Supply Current 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6191
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214402-MAX6191BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6191BESA CAD Model

Description

Maxim Integrated MAX6191BESA Precision Voltage Reference

The MAX6191BESA from Maxim Integrated is a high-precision, low-noise voltage reference IC, renowned for its stability and accuracy. Designed for demanding applications that require a stable voltage reference, this component is ideal for high-performance data converters, precision power supplies, and as a reference for portable instrumentation.

Encased in a compact 8-pin NSOIC package, the MAX6191BESA provides a fixed output voltage of 5V with an impressive initial accuracy of ±0.02%. Its low temperature coefficient of 3ppm/°C ensures minimal deviation across a wide temperature range, making it a reliable choice for systems that operate under varying environmental conditions.

The device boasts an excellent load regulation of 13μV/mA and a low supply current of 400μA, which is beneficial for power-sensitive designs. The low dropout voltage of the MAX6191BESA means it can maintain its output stability even with minimal difference between the input and output voltages, which is particularly useful in battery-operated devices where power efficiency is critical.

Another feature of the MAX6191BESA is its low output noise of just 15μVp-p (0.1Hz to 10Hz), making it an excellent choice for high-resolution analog-to-digital and digital-to-analog conversions where noise can significantly impact accuracy. The device's ability to sink and source current up to 5mA provides additional design flexibility, catering to a wide range of load conditions.

For enhanced system reliability, the MAX6191BESA includes a force-sense connection that corrects for any voltage drops due to PCB trace resistance, ensuring that the output voltage remains accurate at the load point. Compatibility with TTL and CMOS makes this voltage reference easy to integrate into a variety of digital systems.

Maxim Integrated's commitment to quality is evident in the MAX6191BESA's design, which is built to meet the stringent requirements of precision applications. Whether you're designing for industrial, medical, or consumer electronics, this voltage reference will help maintain the integrity and performance of your system.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess