EN
  • EN
  • DE

MAX6160ESA+T

Part No MAX6160ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 12.4V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Noise - 10Hz to 10kHz 500μVp-p
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 130μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069785-MAX6160ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6160ESA+T CAD Model

Description

Maxim Integrated MAX6160ESA+T Voltage Reference

The Maxim Integrated MAX6160ESA+T is a high-quality, precision voltage reference module designed for applications requiring a stable and accurate reference voltage. This device is particularly well-suited for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where voltage stability is paramount.

The MAX6160ESA+T offers a fixed output voltage of 5V with an impressive initial accuracy of ±0.15%. This accuracy is maintained over the full operating temperature range of -40°C to +85°C, ensuring reliable performance in a wide variety of environmental conditions. The low temperature coefficient, typically 30ppm/°C, further enhances the stability of the output voltage under temperature variations.

One of the key features of this voltage reference is its low dropout voltage, which allows it to maintain accurate output even with minimal input-to-output differential. This makes it an excellent choice for battery-powered and portable devices where power efficiency is crucial. Additionally, the MAX6160ESA+T boasts a low output noise of 20µVp-p (0.1Hz to 10Hz), which is essential for noise-sensitive applications.

The device is also characterized by its low quiescent current, drawing only 180µA, which contributes to its energy efficiency. The MAX6160ESA+T comes in a compact 8-pin SOIC package, making it easy to integrate into a wide range of electronic systems without taking up excessive space on the circuit board.

For added flexibility, the MAX6160ESA+T includes a force-sense configuration that allows for remote voltage sensing. This feature compensates for voltage drops due to PCB traces, ensuring that the voltage at the load is as accurate as the reference output.

Overall, the Maxim Integrated MAX6160ESA+T is an excellent choice for engineers and designers who need a reliable and precise voltage reference. Its combination of accuracy, stability, and low power consumption makes it a versatile component for precision electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess