EN
  • EN
  • DE

MAX6138AEXR50+T

Part No MAX6138AEXR50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MAX6138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705015-MAX6138AEXR50+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6138AEXR50+T CAD Model

Description

Product Overview: MAX6138AEXR50+T Voltage Reference

The MAX6138AEXR50+T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This device is designed to provide a fixed voltage of 5.0V with an impressive accuracy and stability over a wide range of operating conditions. The MAX6138AEXR50+T comes in a small, surface-mount package, making it ideal for space-constrained applications where precision voltage reference is critical.

One of the key features of the MAX6138AEXR50+T is its low dropout voltage, which allows it to maintain accurate output even when the supply voltage is very close to the output voltage. This makes it suitable for battery-operated devices where power efficiency is paramount. Additionally, the device boasts a low supply current, further enhancing its suitability for portable and low-power applications.

The MAX6138AEXR50+T offers excellent temperature stability, ensuring reliable performance across a broad temperature range. This is critical for applications that require consistent operation under varying environmental conditions. The device also features a low output noise, contributing to its high precision and making it an excellent choice for sensitive analog circuits and data acquisition systems.

For ease of integration, the MAX6138AEXR50+T includes a force-sense architecture that compensates for voltage drops on the output lines, providing a true reference voltage directly at the load. This feature simplifies PCB layout and reduces the need for additional external components.

As a product of Maxim Integrated, the MAX6138AEXR50+T is manufactured with the highest quality standards. It is designed for a wide array of applications, including portable medical devices, precision instrumentation, data converters, and industrial controls. The device's robust design ensures long-term reliability, making it a trusted choice for engineers and designers looking for a stable and accurate voltage reference solution.

In summary, the MAX6138AEXR50+T voltage reference from Maxim Integrated is a versatile, high-precision component that offers exceptional performance for a variety of electronic applications. Its low power consumption, high accuracy, and stability make it an ideal choice for designers seeking to enhance the performance of their products.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess