EN
  • EN
  • DE

MAX6129AEUK50+T

Part No MAX6129AEUK50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 4mA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 90μVp-p
Noise - 10Hz to 10kHz 245μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 10.5μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1069752-MAX6129AEUK50+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6129AEUK50+T CAD Model

Description

Maxim Integrated MAX6129AEUK50+T Voltage Reference

The MAX6129AEUK50+T is a precision voltage reference component manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This device is designed to provide a stable and precise reference voltage, which is crucial for various applications such as data converters, portable instrumentation, and power supplies.

The MAX6129AEUK50+T offers a fixed output voltage of 5V with an impressive initial accuracy of ±0.02%. It boasts a low temperature coefficient of 35ppm/°C (max), ensuring reliable performance over a wide temperature range. The device operates from a supply voltage of +2.7V to +12.6V, consuming a low quiescent current of 90µA (typical), which makes it suitable for battery-powered applications where power efficiency is a key consideration.

This voltage reference comes in a compact SOT-23 package, which is ideal for space-constrained applications. The MAX6129AEUK50+T features a low dropout voltage, allowing it to maintain accurate output even with minimal difference between the input and output voltages. This characteristic is particularly beneficial in scenarios where the supply voltage is not significantly higher than the output voltage.

The MAX6129AEUK50+T is also characterized by its excellent load regulation and line regulation capabilities. This ensures that the output voltage remains stable despite variations in load current or supply voltage, contributing to the overall precision of the system it is used in. Furthermore, the device includes a force-sense connection that corrects for any errors caused by the resistance of the PCB traces, enhancing the accuracy of the voltage reference.

Maxim Integrated's MAX6129AEUK50+T is a reliable choice for designers seeking a high-quality voltage reference solution. Its combination of precision, stability, and power efficiency, along with its small footprint, makes it an excellent choice for a wide array of precision electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8880 $58.6560
29+ $4.0113 $116.3277
45+ $3.8854 $174.8430
62+ $3.7607 $233.1634
80+ $3.6348 $290.7840
107+ $3.2594 $348.7558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess