Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 5 mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 35µVp-p
Noise - 10Hz to 10kHz 40µVrms
Voltage - Input 3.2V ~ 12.6V
Current - Supply 125µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6063
Standard Package 86 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704955-MAX6063BEUR
Ultra Librarian 3D Model Ultra Librarian MAX6063BEUR CAD Model

Description

Maxim Integrated's MAX6063BEUR Precision Voltage Reference

Maxim Integrated's MAX6063BEUR is a high-quality precision voltage reference designed for applications where a stable and accurate voltage reference is crucial. This device provides a fixed output voltage of 3.0V with an impressive initial accuracy of ±0.04%. The MAX6063BEUR operates from a wide supply voltage range of 3.15V to 12.6V, making it versatile for various applications. It is capable of sourcing and sinking up to 5mA of output current, which allows for flexibility in connected loads.

The MAX6063BEUR is part of Maxim's 6063 series of voltage references, which are known for their low dropout voltage and low noise performance. With a typical temperature coefficient of only 20ppm/°C, users can expect a stable output across a wide temperature range, ensuring reliable performance in varying environmental conditions. The low dropout voltage of just 100mV at full load further enhances its efficiency and allows it to function effectively even in low headroom situations.

One of the key features of the MAX6063BEUR is its low output noise, which is typically 15µVp-p for the 0.1Hz to 10Hz bandwidth. This makes it an ideal choice for precision analog circuits such as high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation where noise can critically impact performance.

The device is also designed with a robust thermal shutdown mechanism, which protects it from overheating and ensures long-term reliability. The MAX6063BEUR comes in a space-saving SOT-23 package, making it suitable for compact circuit designs where board space is at a premium.

Overall, the MAX6063BEUR from Maxim Integrated is a highly reliable and precise voltage reference that offers excellent performance for a wide range of applications. Its combination of accuracy, stability, low noise, and small form factor makes it an excellent choice for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

NOVOSENSE
0.2% ACCURACY 15PPM 4V REF
Need more? Email Us
ECAD model for NSREF3140-DSTR
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128CQ1MF2.5
NOVOSENSE
0.2% ACCURACY 15PPM 3.3V REF
Need more? Email Us
ECAD model for NSREF3133-DSTR
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $1.1734
ECAD model for REF5040AIDRG4
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
Linear Technology
Precision Reference
Lowest to $11.5877
ECAD model for LT1019IN8-10
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.5912
ECAD model for LM4040C10IDBZRG4
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4050CEM3X-4.1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9558 $67.2486
40+ $3.2456 $129.8240
62+ $3.1447 $194.9714
86+ $3.0426 $261.6636
110+ $2.9417 $323.5870
148+ $2.6376 $390.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention