EN
  • EN
  • DE
  • IT

MAX6034BEXR25+T

Part No MAX6034BEXR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 1mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Noise - 10Hz to 10kHz 64μVrms
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 115μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 704923-MAX6034BEXR25+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6034BEXR25+T CAD Model

Description

Maxim Integrated MAX6034BEXR25+T Precision Voltage Reference

The MAX6034BEXR25+T is a high-quality precision voltage reference component manufactured by Maxim Integrated, a renowned name in the field of analog and mixed-signal engineering solutions. This product is designed to offer a precise and stable reference voltage of 2.5V, which is essential for various applications requiring high accuracy and reliability in their voltage reference needs.

Constructed with an advanced series-mode design, the MAX6034BEXR25+T exhibits exceptional temperature stability and low noise performance, making it an ideal choice for precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where voltage accuracy is critical.

The device is characterized by its low dropout voltage, which allows it to maintain a stable output even with minimal input-to-output differential. This feature is particularly beneficial in battery-operated devices where power efficiency is paramount. Additionally, the MAX6034BEXR25+T boasts a low temperature coefficient, typically around 10ppm/°C, ensuring that the output voltage remains consistent across a wide range of operating temperatures.

With a wide operating current range and a load-driving capability of up to 5mA, this voltage reference can be easily integrated into a variety of circuit configurations. The MAX6034BEXR25+T comes in a small, surface-mount package, specifically the 3-pin SC70, which is suitable for space-constrained applications.

Moreover, the device features a force and sense connection that enhances the accuracy of the voltage reference by compensating for voltage drops due to the load. This ensures that the voltage at the load is exactly as intended, which is critical for high-precision applications.

For added convenience, the MAX6034BEXR25+T is offered in tape and reel packaging, denoted by the "+T" suffix, facilitating automated assembly processes for mass production. This product is designed to meet the stringent quality standards expected from Maxim Integrated, providing engineers with a reliable and consistent performance for their designs.

In summary, the MAX6034BEXR25+T from Maxim Integrated is a top-tier choice for professionals seeking a stable, precise, and reliable voltage reference solution for their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5469 $52.8283
17+ $6.1923 $105.2691
26+ $5.9988 $155.9688
35+ $5.8053 $203.1855
45+ $5.6118 $252.5310
60+ $5.0313 $301.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess