EN
  • EN
  • DE

MAX6033CAUT30#TG16

Part No MAX6033CAUT30#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 24μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 85μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704917-MAX6033CAUT30#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6033
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6033CAUT30#TG16 CAD Model

Description

Maxim Integrated's MAX6033CAUT30#TG16 Precision Voltage Reference

The MAX6033CAUT30#TG16 is a high-precision voltage reference component from Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This device is specifically designed to offer a stable and accurate reference voltage, which is crucial for various applications such as data converters, portable instrumentation, and precision power supplies.

Key Features

  • High Accuracy: The MAX6033CAUT30#TG16 boasts an impressive initial accuracy of ±0.04%, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, allowing it to function effectively even in low-voltage scenarios.
  • Low Noise: It features a low output noise of 1.5μVp-p/V, which is critical for sensitive electronic applications where noise can significantly impact performance.
  • Long-Term Stability: The MAX6033CAUT30#TG16 provides excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Small Package: The device comes in a small, 6-pin SOT23 package, which is ideal for space-constrained applications.

Applications

The MAX6033CAUT30#TG16 is versatile and can be used in a variety of applications, including:

  • High-resolution data converters
  • Battery-powered equipment
  • Industrial control systems
  • Precision power supplies
  • Medical devices
  • Automotive systems

Technical Specifications

With a fixed output voltage of 3.0V, the MAX6033CAUT30#TG16 is designed to provide a stable reference in systems that require a precise 3V input. The device can operate over a wide supply voltage range from (VOUT + 100mV) to 12.6V, accommodating various power requirements. Additionally, it can source or sink up to 5mA of output current, making it flexible for different load conditions.

Maxim Integrated's commitment to quality ensures that the MAX6033CAUT30#TG16 is a reliable and high-performing component for any application demanding a precise voltage reference.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess