EN
  • EN
  • DE

MAX6021BEUR

Part No MAX6021BEUR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description PRECISION, LOW-POWER, LOW-DROPOU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 500 µA
Tolerance ±0.39%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 35µVp-p
Noise - 10Hz to 10kHz 105µVrms
Voltage - Input 2.5V ~ 12.6V
Current - Supply 35µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6021
Standard Package 86 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704894-MAX6021BEUR
Ultra Librarian 3D Model Ultra Librarian MAX6021BEUR CAD Model

Description

Maxim Integrated MAX6021BEUR Voltage Reference

The MAX6021BEUR from Maxim Integrated is a high-precision, low-power, series voltage reference, designed for use in a wide range of applications where accuracy and stability are of paramount importance. This device comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications such as portable devices, battery-powered instruments, and handheld medical monitoring systems.

With an output voltage of 2.048V, the MAX6021BEUR offers a precise reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. Its low temperature coefficient of 50ppm/°C (max) ensures stable performance over a wide temperature range, making it reliable for use in environments with varying temperature conditions.

The device features a low dropout voltage and a source current capability of 5mA to 20mA, which allows for a flexible design in systems with varying supply voltages. Its low supply current of 125μA (max) makes it highly suitable for battery-operated devices where power efficiency is critical.

The MAX6021BEUR also boasts excellent load regulation and line regulation characteristics, ensuring that the output voltage remains consistent despite changes in load or supply voltage. This makes it a robust choice for applications that demand a stable reference under dynamic conditions.

Key features of the MAX6021BEUR include:

  • Output Voltage: 2.048V
  • Initial Accuracy: ±0.2%
  • Low Temperature Coefficient: 50ppm/°C (max)
  • Low Dropout Voltage
  • Low Supply Current: 125μA (max)
  • Source Current Capability: 5mA to 20mA
  • Excellent Load and Line Regulation
  • Compact SOT-23 Package

This voltage reference is ideal for precision data converters, portable instrumentation, and industrial process control systems, where consistent and accurate voltage is crucial for performance. The MAX6021BEUR's combination of features and its small form factor make it a versatile and reliable component in any designer's toolkit.

For more detailed specifications and application guidance, designers are encouraged to refer to the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess