EN
  • EN
  • DE

MAX6012AEUR

Part No MAX6012AEUR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.247V
Current - Output 500 µA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 12µVp-p
Noise - 10Hz to 10kHz 65µVrms
Voltage - Input 2.5V ~ 12.6V
Current - Supply 35µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6012
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704888-MAX6012AEUR
Ultra Librarian 3D Model Ultra Librarian MAX6012AEUR CAD Model

Description

Maxim Integrated's MAX6012AEUR Precision Voltage Reference

The MAX6012AEUR from Maxim Integrated is a high-quality, precision voltage reference designed to provide a stable and accurate reference voltage for a wide range of applications. This component is particularly well-suited for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision analog circuitry, where a stable voltage reference is critical for maintaining accuracy and consistency.

The MAX6012AEUR offers a fixed output voltage of 1.25V with an impressive initial accuracy of ±0.2%. It is characterized for the extended industrial temperature range, ensuring reliable performance under varying environmental conditions. The device also features a low temperature coefficient of 35ppm/°C (max), which contributes to its overall stability over the full operating temperature range.

With a low dropout voltage and a low supply current of 95µA (typ), this voltage reference is designed for power-sensitive applications. Its low output noise of 15µV RMS (10Hz to 100kHz) makes it an excellent choice for precision measurement systems and noise-sensitive circuits.

The MAX6012AEUR is offered in a compact SOT-23 package, making it ideal for space-constrained applications. The small footprint does not compromise its performance, as the device includes a force-sense configuration that improves accuracy by compensating for voltage drops due to the load.

Key features of the MAX6012AEUR include:

  • Fixed 1.25V Output Voltage
  • ±0.2% Initial Accuracy
  • Low Temperature Coefficient: 35ppm/°C (max)
  • Low Dropout Voltage
  • Low Supply Current: 95µA (typ)
  • Low Output Noise: 15µV RMS (10Hz to 100kHz)
  • Extended Industrial Temperature Range Operation
  • Compact SOT-23 Package

Whether you are designing precision instrumentation, portable devices, or any other system that demands a high-accuracy voltage reference, the MAX6012AEUR from Maxim Integrated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,669 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess