Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 400 µA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 60µVp-p
Noise - 10Hz to 10kHz 125µVrms
Voltage - Input 2.7V ~ 12.6V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6002
Standard Package 650 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704875-MAX6002EUR
Ultra Librarian 3D Model Ultra Librarian MAX6002EUR CAD Model

Description

The MAX6002EUR is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This high-quality component is designed to provide a stable and accurate reference voltage for various applications, ranging from battery-powered devices to industrial equipment.

Key Features

  • Series Reference Type: The MAX6002EUR operates as a series voltage reference, offering excellent stability and low noise performance.
  • Output Voltage: It provides a fixed output voltage of 2.048V, which is a common reference voltage used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Low Dropout Voltage: This voltage reference boasts a low dropout voltage, ensuring reliable operation even with minimal input-to-output differential.
  • High Accuracy: With an initial accuracy of ±0.2%, the MAX6002EUR provides precise voltage regulation, crucial for sensitive electronic applications.
  • Low Power Consumption: It is optimized for low-power operations, making it ideal for portable and battery-operated devices.
  • Temperature Coefficient: The component features a low temperature coefficient, ensuring consistent performance across a wide temperature range.
  • Package: The MAX6002EUR is available in a compact SOT-23 package, suitable for space-constrained applications.

Applications

The MAX6002EUR is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Precision power supplies

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6002EUR voltage reference is no exception, backed by comprehensive technical support and documentation. Engineers can rely on this component for consistent performance and long-term stability in their critical designs.

You May Also Be Interested in

Maxim Integrated
Low-Voltage Reference | IC VREF SHUNT 1.23V 8SOIC
Need more? Email Us
ECAD model for ICL8069CCSA
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.1314
ECAD model for TLVH431AIL5T
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $1.0834
ECAD model for TLV431BQDCKT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $1.7550
ECAD model for TS4041DILT-1.2
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Lowest to $0.5174
ECAD model for TS821AILT
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
Texas Instruments
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Lowest to $17.7273
ECAD model for LM4132AMF-3.3

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8069 $50.5242
44+ $2.3031 $101.3364
68+ $2.2311 $151.7148
93+ $2.1591 $200.7963
120+ $2.0872 $250.4640
161+ $1.8713 $301.2793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,390 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention