EN
  • EN
  • DE

MAX5974AGTE+T

Part No MAX5974AGTE+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075528-MAX5974AGTE+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5974AGTE+T CAD Model

Description

Product Overview: MAX5974AGTE+T from Maxim Integrated

The MAX5974AGTE+T is a high-performance, integrated power-management IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is a key component in power supply applications, particularly in the realm of Power over Ethernet (PoE), as it serves as a power device (PD) interface and pulse-width modulation (PWM) controller for isolated converters.

Key Features

  • Compliance with IEEE Standards: The MAX5974AGTE+T complies with the IEEE 802.3at standard, ensuring interoperability with other PoE devices and systems.
  • Integrated PWM Controller: It features an integrated PWM controller which simplifies the design process and reduces external component count.
  • High Power Capability: This device is capable of supporting high power applications up to 25.5W, making it suitable for a wide range of PoE devices such as wireless access points, IP cameras, and VoIP phones.
  • Advanced Protection: It includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the safety and reliability of the power supply.
  • Adjustable Output: The output voltage and current are adjustable, providing flexibility to meet the needs of various applications.

Applications

The MAX5974AGTE+T is versatile and can be used in a number of applications, including:

  • Power over Ethernet devices
  • Wireless access points
  • Security cameras
  • VoIP phones
  • Network routers and switches

Package and Availability

The MAX5974AGTE+T comes in a 16-pin TQFN package with an exposed pad for enhanced thermal performance. The device operates over the -40°C to +85°C temperature range, making it suitable for industrial environments. Its lead-free and RoHS-compliant design aligns with environmental standards and regulations.

Maxim Integrated's commitment to quality and innovation is evident in the MAX5974AGTE+T, making it a reliable choice for designers looking to incorporate efficient power management into their PoE-enabled devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess