EN
  • EN
  • DE

MAX5952AUAX+

Part No MAX5952AUAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PSE CNTRLR FOR POE 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 45W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 32 V to 60 V
Operating Supply Current 4.8mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-SSOP
Win Source Part Number 132369-MAX5952AUAX+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5952AUAX+ CAD Model

Description

Maxim Integrated MAX5952AUAX+ Ethernet Power Controllers

The MAX5952AUAX+ from Maxim Integrated is a state-of-the-art power controller designed specifically for Power-over-Ethernet (PoE) applications. This device is a key component in PoE systems, providing DC power over Ethernet cables to remote devices such as IP cameras, VoIP phones, and wireless access points. The MAX5952AUAX+ is compliant with the IEEE 802.3af standard, ensuring interoperability with other compliant devices and systems.

This power controller integrates a plethora of features to streamline the implementation of PoE solutions. It includes a power MOSFET and sense resistor, which simplifies the design by reducing the number of external components required. This integration not only saves space but also enhances system reliability.

The MAX5952AUAX+ boasts an advanced auto-restart feature that ensures continuous operation even in the face of fault conditions. This feature is particularly crucial in mission-critical applications where uninterrupted service is a priority. Additionally, the device is equipped with thermal overload protection, which safeguards both the controller and the powered device from damage due to excessive heat.

Flexibility is another hallmark of the MAX5952AUAX+, with its adjustable current limit and wide input voltage range. Designers can set the current limit to match the needs of their specific application, ensuring optimal performance and protection. The wide input voltage range accommodates various power supply specifications, making this controller a versatile choice for a range of PoE-enabled devices.

For easy monitoring and control, the MAX5952AUAX+ includes an LED driver that signals the presence of input power, output power, and fault conditions. This immediate visual feedback is invaluable for maintenance and troubleshooting purposes. The controller is available in a compact, 36-pin SSOP package, which is perfect for space-constrained applications.

In summary, the MAX5952AUAX+ from Maxim Integrated is an essential component for developers seeking to create efficient, reliable, and compliant PoE solutions. With its integrated features, protection mechanisms, and design flexibility, this power controller stands out as a top choice for powering next-generation networked devices.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,121 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess