EN
  • EN
  • DE

MAX5952AEAX+

Part No MAX5952AEAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PSE CNTRLR FOR POE 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 45W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 32 V to 60 V
Operating Supply Current 4.8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-SSOP
Win Source Part Number 136232-MAX5952AEAX+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5952AEAX+ CAD Model

Description

The MAX5952AEAX+ from Maxim Integrated is a sophisticated controller chip designed for Power over Ethernet (PoE) applications. It is specifically engineered to function as a power-sourcing equipment (PSE) controller that facilitates the delivery of DC power along with data over standard Ethernet cables. This component adheres to the IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, ensuring compatibility with a wide range of networked devices such as IP cameras, wireless access points, and VoIP phones.

The MAX5952AEAX+ operates over a wide input voltage range and is capable of providing up to 90W of power per port, which is beyond the requirements of the IEEE standards, making it a future-proof solution for high-power applications. With its integrated power MOSFET and sense resistors, the device simplifies the design and reduces the external component count, leading to a more compact and cost-effective PSE solution.

Key features of the MAX5952AEAX+ include automatic detection and classification of connected devices, ensuring that only compliant PDs (powered devices) receive power. It also offers advanced protection features, such as overcurrent protection, undercurrent detection, and thermal shutdown, to safeguard both the PSE and the connected PDs from electrical faults.

The controller is available in a compact 36-pin SSOP package, making it suitable for space-constrained applications. Additionally, it supports an extended temperature range, ensuring reliable operation in industrial environments. The MAX5952AEAX+ also includes an I²C-compatible serial interface, which allows for digital programming of operating parameters and provides access to diagnostic information, enhancing system manageability and monitoring capabilities.

Overall, the MAX5952AEAX+ is a robust, feature-rich PSE controller that offers designers a versatile and efficient solution for implementing PoE capabilities in networked devices and systems. Its compliance with industry standards, coupled with advanced features and protections, makes it an ideal choice for a wide array of PoE applications.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8845 $74.6535
6+ $20.4181 $122.5086
9+ $19.7805 $178.0245
13+ $19.1418 $248.8434
16+ $18.5043 $296.0688
21+ $16.5893 $348.3753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess