EN
  • EN
  • DE

MAX5903LCEUT+T

Part No MAX5903LCEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating 9 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), PGOOD
Win Source Part Number 073734-MAX5903LCEUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5903LCEUT+T CAD Model

Description

Maxim Integrated MAX5903LCEUT+T Overvoltage Protection Controller

The MAX5903LCEUT+T from Maxim Integrated is a state-of-the-art overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This compact, high-performance device is an essential component for a wide range of applications including consumer electronics, communication systems, and industrial equipment.

Key Features

  • Adjustable Overvoltage Protection: The MAX5903LCEUT+T allows users to set the overvoltage protection threshold according to their specific requirements, ensuring versatile use across different platforms and systems.
  • Low Quiescent Current: With its low quiescent current, this device is an excellent choice for power-sensitive applications, helping to conserve energy and extend battery life in portable devices.
  • Fast Response Time: The device reacts quickly to overvoltage conditions, providing rapid protection to sensitive components and minimizing the risk of damage.
  • High Accuracy: The overvoltage protection threshold is highly accurate, which means the device can provide reliable protection without false triggering.

Applications

The MAX5903LCEUT+T is ideal for a variety of applications that require precise voltage control and protection, including:

  • Telecommunications Equipment
  • Notebook Computers
  • Set-Top Boxes
  • Portable/Battery-Powered Devices
  • Networking Hardware

Technical Specifications

  • Package: SOT-23-6
  • Operating Temperature Range: -40°C to +125°C
  • Threshold Voltage: Adjustable
  • Response Time: Fast

In conclusion, the MAX5903LCEUT+T overvoltage protection controller from Maxim Integrated is a robust solution for protecting sensitive electronics from voltage spikes and surges. Its adjustable threshold, low power consumption, and fast response time make it a versatile and reliable choice for engineers and designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess