EN
  • EN
  • DE

MAX5903ABEUT+T

Part No MAX5903ABEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating 9 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), PGOOD
Win Source Part Number 1069565-MAX5903ABEUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5903ABEUT+T CAD Model

Description

The MAX5903ABEUT+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against damaging high-voltage transients. This component is a crucial addition to any circuit where consistent performance and safety are paramount.

Key Features

  • Voltage Range: The device operates over a wide voltage range, making it incredibly versatile for various applications.
  • Fast Response Time: With a rapid response to overvoltage conditions, this controller helps to prevent damage to sensitive electronic components.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when the device is in standby mode, contributing to energy efficiency.
  • Adjustable Overvoltage Threshold: The overvoltage threshold can be adjusted to meet specific design requirements, providing flexibility in its application.
  • Temperature Range: The MAX5903ABEUT+T is designed to operate over a broad temperature range, ensuring reliability in various environments.

Applications

The device is suitable for a wide range of applications, including:

  • Telecommunication systems
  • Networking equipment
  • Portable devices
  • Power supplies

Package and Quality

The MAX5903ABEUT+T comes in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications. Furthermore, Maxim Integrated's commitment to quality ensures that the MAX5903ABEUT+T meets high standards of performance and reliability.

Ordering Information

This overvoltage protection controller is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. The product is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess