EN
  • EN
  • DE

MAX5901LAEUT+T

Part No MAX5901LAEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -9V N-Channel Negative High Voltage 6-Pin SOT-23 T/R / IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage -100 V ~ -9 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), PGOOD
Win Source Part Number 786586-MAX5901LAEUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5901L
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5901LAEUT+T CAD Model

Description

Maxim Integrated MAX5901LAEUT+T Product Overview

The MAX5901LAEUT+T from Maxim Integrated is a high-performance, single-channel, hot-swap controller that provides a comprehensive solution for protecting systems against faulty or hot-inserted peripheral devices. This device is specifically designed to manage the inrush current experienced when electronic cards are inserted into a live backplane or when capacitive loads are connected to a power supply, ensuring safe and reliable operation.

Featuring an adjustable overcurrent and circuit-breaker functionality, the MAX5901LAEUT+T is capable of safeguarding against excessive power consumption that can lead to system instability or damage. Its wide operating voltage range of 0V to 13V makes it versatile for various applications, including servers, storage systems, and network equipment.

One of the key features of this hot-swap controller is its auto-retry fault management. In the event of a fault condition, the MAX5901LAEUT+T will automatically attempt to clear the fault and re-enable the power to the affected channel, minimizing system downtime and maintenance requirements. Additionally, it provides under-voltage and over-voltage lockout protection, ensuring that the device operates only within its specified voltage range.

The compact package of the MAX5901LAEUT+T, a 6-pin SOT-23, allows for space-efficient designs, which is crucial for high-density boards where real estate is at a premium. Moreover, the lead-free and RoHS-compliant package aligns with environmental standards, making it suitable for eco-friendly products and applications.

Engineers looking for a robust hot-swap solution will appreciate the MAX5901LAEUT+T's integrated features, such as its programmable current limit, fast response to fault conditions, and the ability to interface with external components for enhanced functionality. With Maxim Integrated's reputation for quality and reliability, the MAX5901LAEUT+T is an excellent choice for ensuring the protection and stability of critical electronic systems.

Whether you are developing enterprise-grade servers, modular power supplies, or hot-swappable storage units, the Maxim Integrated MAX5901LAEUT+T hot-swap controller offers the performance and features necessary to maintain seamless and secure operations.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess