EN
  • EN
  • DE

MAX5900ABEUT+T

Part No MAX5900ABEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 041385-MAX5900ABEUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5900ABEUT+T CAD Model

Description

Product Overview: MAX5900ABEUT+T

The MAX5900ABEUT+T is a cutting-edge circuit protection device from Maxim Integrated, designed to safeguard Ethernet applications from overcurrent and overvoltage events. This compact and efficient component is part of Maxim's extensive portfolio of circuit protection solutions that ensure the reliability and longevity of electronic systems.

Key Features

  • Integrated Protection: The MAX5900ABEUT+T offers robust protection against surges and fault conditions, integrating both overcurrent and overvoltage protection in a single package.
  • High-Speed Operation: This device is optimized for Ethernet applications, including 10/100/1000 Base-T networks, ensuring high-speed data integrity is maintained even under extreme conditions.
  • Low Power Dissipation: With its efficient design, the MAX5900ABEUT+T minimizes power loss, making it ideal for power-sensitive applications.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for space-saving on PCBs, providing more room for other critical components.
  • Extended Temperature Range: This device is designed to operate reliably in a wide temperature range, making it suitable for industrial and outdoor environments.

Applications

The MAX5900ABEUT+T is designed for a variety of applications where Ethernet connectivity requires protection from electrical hazards. It is particularly well-suited for:

  • Network switches and routers
  • Networked appliances and IoT devices
  • Industrial control systems
  • Telecommunication equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5900ABEUT+T is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. With Maxim's reputation for excellence, customers can trust the MAX5900ABEUT+T to provide reliable protection in their Ethernet applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess