EN
  • EN
  • DE

MAX5821MEUA+T

Part No MAX5821MEUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Resistor-String 10-bit 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Integral Nonlinearity (INL) 4 LSB
Interface 2-Wire, I2C, Serial
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 10
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 8
Output Type Voltage
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Settling Time 12 µs
Supply Type Single
Win Source Part Number 1159200-MAX5821MEUA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5821MEUA+T CAD Model

Description

Maxim Integrated MAX5821MEUA+T Dual 8-Bit DAC

The MAX5821MEUA+T from Maxim Integrated is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed to deliver precision and compactness in a range of applications. This device comes in a small 8-pin µMAX package, making it an ideal solution for space-constrained applications that require accurate analog output signals.

One of the key features of the MAX5821MEUA+T is its dual DAC channels, which allow for simultaneous output of two independent voltage levels. This functionality is especially useful in systems that need to control or generate multiple signal paths with a single chip. The DAC operates with a 2.7V to 5.5V supply voltage range, providing flexibility for use in various power environments.

The MAX5821MEUA+T offers an I²C-compatible serial interface, which simplifies the communication between the DAC and the microcontroller or microprocessor. This interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) I²C communication modes, ensuring compatibility with a wide range of I²C bus specifications.

With its integrated precision output amplifiers, the MAX5821MEUA+T can drive 5kΩ loads directly without the need for external buffer amplifiers. This integrated feature reduces the overall component count and design complexity, leading to cost savings and a more streamlined circuit design.

The device also includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature is critical for applications that require a safe start-up sequence to prevent unintended signals or actions.

For designers looking to implement power-saving features, the MAX5821MEUA+T includes a low-power shutdown mode that significantly reduces the power consumption when the DAC is not in use. This makes it suitable for battery-powered and energy-efficient systems.

In summary, the Maxim Integrated MAX5821MEUA+T is a versatile and reliable dual 8-bit DAC that offers excellent performance in a miniature package. Its ease of integration, low power consumption, and dual-channel output make it a top choice for applications in industrial control, portable devices, and any system requiring precise analog signal generation.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess