EN
  • EN
  • DE

MAX580KCSA

Part No MAX580KCSA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212871-MAX580KCSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX580KCSA CAD Model

Description

The MAX580KCSA is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This device is tailored for applications requiring high precision and low power consumption, making it an ideal choice for portable and battery-powered systems.

Key Features:

  • Resolution: The MAX580KCSA boasts an 8-bit resolution, providing fine granularity and precise analog output for a wide range of applications.
  • Low Power: Designed with energy efficiency in mind, this DAC operates with a very low power consumption, which is critical for extending the battery life of portable devices.
  • Single Supply Operation: It functions on a single +5V power supply, simplifying the power design of the system and reducing the overall component count.
  • Compact Package: The device comes in a small 8-pin SO package, making it suitable for space-constrained applications.
  • High-Speed Interface: Features a high-speed serial interface, allowing for quick data transfer and reducing the time required for signal conversion.

Applications:

The MAX580KCSA is versatile and can be used in various applications such as:

  • Portable battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control systems
  • Automotive systems

Reliability and Quality:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX580KCSA is no exception. It is built to meet the rigorous standards expected in professional and industrial environments, ensuring stable performance and longevity.

Conclusion:

The MAX580KCSA from Maxim Integrated represents a perfect blend of precision, efficiency, and compactness. Its low power consumption, high-speed interface, and single supply operation make it an excellent choice for designers looking to optimize their systems for power and space without compromising on performance.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Agere Systems
Need more? Email Us
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess