EN
  • EN
  • DE

MAX5488ETE#TG16

Part No MAX5488ETE#TG16
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 256-TAP 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Supply Voltage - Operating 2.7 V to 5.25 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 325
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TQFN (3x3)
Win Source Part Number 003139-MAX5488ETE#TG16
Ultra Librarian 3D Model Ultra Librarian MAX5488ETE#TG16 CAD Model

Description

Maxim Integrated MAX5488ETE#TG16 Digital Potentiometer

The MAX5488ETE#TG16 is a precision-engineered digital potentiometer designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This digital potentiometer offers designers a versatile solution for applications requiring variable resistance adjustments through digital interfaces. The MAX5488ETE#TG16 is particularly well-suited for applications in the fields of audio control, calibration systems, and feedback circuitry adjustments where precision and reliability are paramount.

Encased in a compact 16-pin TQFN package, the MAX5488ETE#TG16 boasts a dual 256-position, linear-taper digital potentiometer which can be controlled via a SPI interface. This digital communication protocol ensures seamless integration with microcontrollers and other digital systems, providing a high level of control and flexibility for system designers. The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard applications.

One of the key features of the MAX5488ETE#TG16 is its non-volatile memory (EEPROM), which allows the potentiometer to retain its last position even after power is removed. This makes it an ideal choice for settings that need to be preserved between power cycles, thereby enhancing user experience and system reliability.

The digital potentiometer also offers an end-to-end resistance of 10kΩ, with an impressive temperature coefficient of 35 ppm/°C, ensuring stable performance over a wide range of operating temperatures. This stability is essential for maintaining accuracy in critical applications where environmental conditions may vary.

For added convenience, the MAX5488ETE#TG16 features a 50kΩ nominal resistance, which provides a broad range of adjustability, catering to a multitude of applications. The device is also designed with robustness in mind, featuring built-in 65kΩ nominal resistor dividers for each potentiometer, which further expands its versatility.

In conclusion, the MAX5488ETE#TG16 from Maxim Integrated is a highly adaptable and precise digital potentiometer that offers designers a reliable solution for digitally-controlled resistance adjustments. Its combination of dual potentiometers, non-volatile memory, and SPI interface, all within a small form factor, makes it an excellent choice for a variety of applications where precision and ease of use are crucial.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4283 $61.9962
32+ $3.6336 $116.2752
50+ $3.5204 $176.0200
68+ $3.4073 $231.6964
88+ $3.2929 $289.7752
118+ $2.9522 $348.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess