EN
  • EN
  • DE

MAX5430BEKA+T

Part No MAX5430BEKA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC VOLT DIVIDER DGTL PGA SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 4
Resistance (Ohms) 57k
Memory Type Volatile
Supply Voltage - Operating 12 V to 15 V, ±12 V to 15 V
Resistance - Wiper (Ohms) (Typ) 14
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 1069421-MAX5430BEKA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5430BEKA+T CAD Model

Description

Overview of MAX5430BEKA+T from Maxim Integrated

The MAX5430BEKA+T is a precision, low-power, digitally-controlled potentiometer (DCP) from Maxim Integrated, designed to offer a reliable solution for adjusting and controlling voltages in a wide range of electronic applications. This versatile component is housed in a compact 8-pin SOT23 package, making it well-suited for space-constrained applications.

Key Features

  • Resolution: The MAX5430BEKA+T features a 256-tap, single-channel linear taper digital potentiometer, allowing for fine-grained voltage adjustments.
  • Interface: It utilizes a simple 3-wire SPI-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Operating Voltage: This DCP operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various logic levels and system requirements.
  • Low Power Consumption: With a quiescent current of only 3µA (max), the MAX5430BEKA+T is optimized for low-power applications, helping to extend battery life in portable devices.
  • End-to-End Resistance: The device features a nominal resistance of 50kΩ, providing a broad range of adjustability for many circuit configurations.
  • Nonvolatile Memory: It includes 32 bytes of user EEPROM, allowing the storage of presets or calibration data that can be retained between power cycles.

Applications

The MAX5430BEKA+T is ideal for a variety of applications where precise voltage adjustment is required. Common use cases include:

  • Adjustable power supplies and voltage references
  • Gain and offset adjustment in data acquisition systems
  • Volume control in audio applications
  • LCD screen brightness and contrast settings
  • Calibration and trimming in industrial systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5430BEKA+T is no exception. This digital potentiometer is designed to meet stringent industry standards, ensuring stable performance and a long operational lifespan for your critical applications.

Whether you're designing consumer electronics, industrial control systems, or precision instrumentation, the MAX5430BEKA+T from Maxim Integrated is a versatile and reliable choice for your analog tuning needs.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess