EN
  • EN
  • DE

MAX5403EUB-TG075

Part No MAX5403EUB-TG075
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description 256-TAP LOW-DRIFT DIGIPOT / Digital Potentiometer Ohm Circuit Taps Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925476-MAX5403EUB-TG075
Ultra Librarian 3D Model Ultra Librarian MAX5403EUB-TG075 CAD Model

Description

The MAX5403EUB-TG075 is a high-precision, low-power, digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the semiconductor industry. This device offers a reliable and efficient solution for various applications requiring adjustable resistance settings. It is commonly used in audio control, calibration systems, and feedback circuitry among other electronic applications.

Key Features

  • Resistance Value: The MAX5403EUB-TG075 offers a total resistance of 50kΩ, allowing for fine-tuning across a wide range of applications.
  • Resolution: With 256-tap points, the device provides precise incremental adjustments, ensuring accurate control over resistance settings.
  • Interface: The device features a simple and intuitive SPI interface, enabling seamless communication with microcontrollers and other digital systems.
  • Power Supply: It operates from a +2.7V to +5.5V single supply voltage, making it suitable for both portable and fixed power supply designs.
  • Package: The MAX5403EUB-TG075 comes in a compact 10-pin µMAX package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over the extended -40°C to +125°C temperature range, ensuring reliability in harsh environments.

Applications

The versatility of the MAX5403EUB-TG075 makes it an excellent choice for a multitude of applications. It excels in audio volume control, where precise adjustments are crucial. Additionally, it can be employed in LCD screen calibration to adjust brightness and contrast levels. It is also suitable for use in battery-operated devices due to its low power consumption.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX5403EUB-TG075 is no exception, as it undergoes rigorous testing and quality control measures to ensure its performance and durability in the field.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess