EN
  • EN
  • DE

MAX5394LANA+TCGS

Part No MAX5394LANA+TCGS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704625-MAX5394LANA+TCGS
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5394LANA+TCGS CAD Model

Description

MAX5394LANA+TCGS Digital Potentiometer

The MAX5394LANA+TCGS is a high-performance digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This digital potentiometer, often referred to as a "digipot," is an integral component for applications requiring precise resistance adjustments controlled by digital signals.

Featuring a single 10kΩ potentiometer, the MAX5394LANA+TCGS provides a reliable solution for adjusting and calibrating system parameters electronically, thus eliminating the need for mechanical potentiometer adjustments. Its compact TQFN (Thin Quad Flat No-lead) package ensures a minimal footprint on the circuit board, making it an ideal choice for space-constrained applications.

The device operates from a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in various systems. With a 256-tap point design, the MAX5394LANA+TCGS offers fine resolution, allowing for incremental adjustments to the resistance value. The potentiometer's end-to-end resistance can be set with high precision, which is essential for applications such as volume control, filter adjustments, and feedback circuit fine-tuning.

Communication with the MAX5394LANA+TCGS is achieved through a standard SPI (Serial Peripheral Interface), which provides a simple and efficient method for sending control commands from a microcontroller or processor. This digital interface ensures noise immunity and reduces the complexity of wiring compared to analog potentiometers.

The MAX5394LANA+TCGS also boasts robust features such as a 50ppm/°C end-to-end resistance temperature coefficient and a 5ppm/°C ratiometric temperature coefficient, ensuring stable performance across a wide temperature range. Additionally, the device includes a write-protect function to prevent accidental changes to the resistance setting, further enhancing system reliability.

In summary, the MAX5394LANA+TCGS from Maxim Integrated is a sophisticated digital potentiometer that offers precision, flexibility, and ease of use for designers looking to incorporate digitally controlled resistance adjustments into their projects. Its high resolution, wide operating voltage range, and robust temperature performance make it a top choice for a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,526 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess