EN
  • EN
  • DE
  • IT

MAX531BCSD+

Part No MAX531BCSD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC V-OUT SRL 12BIT 5V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Win Source Part Number 003070-MAX531BCSD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX531BCSD+ CAD Model

Description

Product Overview: MAX531BCSD+ from Maxim Integrated

The MAX531BCSD+ is a precision, low-power, voltage-output, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in a compact package. This device is an ideal solution for applications requiring digital control of analog signals in a variety of systems, including process control, data acquisition, and digital calibration.

Key Features

  • High Precision: The MAX531BCSD+ offers high accuracy with its 8-bit resolution, ensuring that the analog output signal closely matches the digital input value.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC maintains a low operational power draw, making it suitable for battery-powered devices and energy-efficient systems.
  • Flexible Operation: It operates from a single +5V supply or dual ±5V supplies, providing versatility in different circuit configurations.
  • Compact Size: The device comes in a space-saving 14-pin SOIC package, which is optimal for designs where board space is at a premium.
  • Serial Interface: Features a 3-wire serial interface that simplifies the connection to microprocessors and reduces the number of I/O pins required for control.

Performance Characteristics

The MAX531BCSD+ boasts a fast settling time and a low output noise, which is critical for applications that demand quick response times and high signal integrity. The DAC also includes a power-on reset circuit, which ensures that the output powers up at zero volts and remains there until a valid write takes place. This feature is particularly useful in preventing unwanted transients during system startup.

Applications

This versatile DAC is well-suited for a wide range of applications. It can be used in automated test equipment, digital gain and offset adjustment, programmable attenuators, and digital potentiometers. Additionally, its high integration level makes it an excellent choice for portable instruments and other space-constrained applications.

With its combination of high precision, low power consumption, and compact form factor, the MAX531BCSD+ from Maxim Integrated stands out as a robust and reliable component for your precision analog needs.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458
Analog Devices Inc.
IC DAC 16BIT V-OUT 20LFCSP
Need more? Email Us
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3945 $74.7890
4+ $30.6827 $122.7308
6+ $29.7239 $178.3434
7+ $28.7650 $201.3550
9+ $27.8062 $250.2558
13+ $24.9297 $324.0861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,049 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess