EN
  • EN
  • DE

TDA8777HL/14/C1,11

Part No TDA8777HL/14/C1,11
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
INL/DNL (LSB) ±1.8 (Max), ±0.9 (Max)
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number TDA877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935275422118,TDA8777HL/14/C1-T,TDA8777HL/14/C1-T-ND
Standard Package 2,000
Win Source Part Number 1098945-TDA8777HL/14/C1,11
Ultra Librarian 3D Model Ultra Librarian TDA8777HL/14/C1,11 CAD Model

Description

Introducing the TDA8777HL/14/C1,11 High-Speed Analog-to-Digital Converter from NXP

The TDA8777HL/14/C1,11 is a state-of-the-art high-speed 8-bit Analog-to-Digital Converter (ADC) developed by NXP Semiconductors. This high-performance ADC is designed to cater to a wide range of applications, including digital video broadcasting, imaging systems, and high-speed data acquisition. With its advanced features and robust design, the TDA8777HL/14/C1,11 is an ideal choice for designers looking for reliable and efficient data conversion solutions.

Key Features:

  • High-Speed Operation: The TDA8777HL/14/C1,11 offers a remarkable sampling rate, making it suitable for applications that require fast and accurate data conversion.
  • Resolution: With an 8-bit resolution, this ADC provides a fine quantization level, ensuring that the analog input signal is accurately represented in digital form.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8777HL/14/C1,11 minimizes power usage without compromising performance, making it ideal for portable and energy-sensitive applications.
  • Tri-state TTL Digital Outputs: The digital outputs of this ADC can be put into a high-impedance state, allowing for easier integration with digital systems and shared bus architectures.
  • Adjustable Input Range: The input range can be adjusted to accommodate various signal amplitudes, providing greater flexibility in system design.
  • Differential Analog Inputs: Differential inputs help to reduce common-mode noise, thus improving the signal-to-noise ratio and overall performance of the ADC.

Applications:

The versatility of the TDA8777HL/14/C1,11 makes it suitable for a diverse array of applications. It is particularly useful in:

  • Professional video processing equipment
  • Medical imaging devices such as MRI and CT scanners
  • High-speed data acquisition systems for scientific research
  • Instrumentation and control systems
  • Telecommunications infrastructure

The TDA8777HL/14/C1,11 from NXP is more than just an ADC; it is a robust solution that provides precision, efficiency, and versatility. Whether you're developing cutting-edge video technology or designing sophisticated measurement equipment, this ADC is engineered to meet the rigorous demands of your high-speed data conversion requirements.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,191 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess