EN
  • EN
  • DE

MAX530ACAG

Part No MAX530ACAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +5V, Low-Power, Parallel-Input, Voltage-Output, 12-Bit DAC | IC DAC 12BIT V-OUT 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 25μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Mounting Style SMD
Family Part Number MAX530
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214173-MAX530ACAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX530ACAG CAD Model

Description

Introducing the MAX530ACAG - Precision DAC from Maxim Integrated

The MAX530ACAG is a high-performance, 8-channel, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated to cater to the demanding requirements of industrial control systems, automated test equipment, and data acquisition systems. This versatile DAC is known for its precision and reliability, making it an ideal choice for applications requiring accurate analog output signals.

Key Features

  • High Precision: With 12-bit resolution, the MAX530ACAG ensures fine granularity and precise control over analog outputs, enabling it to deliver subtle variations in signal with high accuracy.
  • Multi-Channel Capability: Equipped with 8 independent DAC channels, this device allows for simultaneous control of multiple analog signals, which is particularly useful for complex systems that require various output ranges.
  • Flexible Reference Options: This DAC supports both internal and external reference voltages, giving designers the flexibility to choose the reference best suited for their application needs.
  • Low Power Consumption: Maxim Integrated's commitment to efficiency is evident in the MAX530ACAG's design, which operates with minimal power, making it suitable for power-sensitive applications.
  • Serial Interface: The device features a serial interface that simplifies the communication with microcontrollers or digital systems, ensuring easy integration into existing designs.

Robust Performance for Industrial Applications

The MAX530ACAG is housed in a 24-pin SSOP package, which provides a compact footprint while still offering robustness for industrial environments. Its operating temperature range of -40°C to +85°C guarantees stable performance even under extreme conditions, ensuring that precision is maintained across a wide range of operating scenarios.

Easy Integration

With its user-friendly features, including a simple input command structure and software-selectable shutdown modes, the MAX530ACAG streamlines the process of integrating analog outputs into digital systems. Whether it's for precise control in process automation or for generating accurate test signals in benchtop equipment, this DAC from Maxim Integrated stands as a dependable choice for engineers and designers alike.

Maxim Integrated's MAX530ACAG combines accuracy, multi-channel functionality, and ease of use, making it a top-tier component for any application requiring high-quality digital-to-analog conversion.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess