EN
  • EN
  • DE

MAX527DMYG

Part No MAX527DMYG
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Maxim MAX527DMYG Digital to Analog Converters (dac)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Integral Nonlinearity (INL) 1 LSB
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 24
Output Type Voltage
Resolution 1.5 B
RoHS Non-Compliant
Win Source Part Number 1231295-MAX527DMYG
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX527DMYG CAD Model

Description

Maxim Integrated MAX527DMYG - Precision DAC

The MAX527DMYG from Maxim Integrated is a high-performance, quad, 12-bit digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact package. This device is ideal for applications requiring multiple DACs with a small footprint, such as automated test equipment, data acquisition systems, and industrial control processes.

One of the key features of the MAX527DMYG is its low power consumption, which makes it suitable for portable and battery-operated devices. It operates from a single +5V supply or dual ±5V supplies, providing flexibility in various system designs. Additionally, its power-on reset circuit ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place, preventing any unwanted signals during system startup.

The MAX527DMYG offers a high level of integration, with four DACs in a single 16-pin SOIC package, reducing the need for multiple components and saving valuable board space. Each DAC has its own voltage output that can be independently set via a serial interface, which supports daisy-chaining of multiple devices for simplified communication with microcontrollers or digital signal processors.

Accuracy is a cornerstone of the MAX527DMYG, featuring low integral nonlinearity (INL) and differential nonlinearity (DNL) specifications. This ensures precise and stable analog outputs, which is critical in sensitive applications. The device also includes a fast settling time, allowing rapid changes in output voltage without sacrificing performance.

For added convenience, the MAX527DMYG includes an internal reference that saves external components and simplifies design. However, for applications requiring an external reference, the device can accommodate this flexibility, allowing designers to choose the reference source that best fits their needs.

In summary, the MAX527DMYG from Maxim Integrated is a versatile and precise quad DAC solution, offering low power consumption, high integration, and excellent accuracy for a wide range of applications. Its compact size and ease of use make it an attractive option for designers looking to optimize their system performance while conserving space.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess