EN
  • EN
  • DE

MAX5186BEEI+T

Part No MAX5186BEEI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Current Steering 8-bit 28-Pin QSOP T/R / IC DAC 8BIT DUAL 40MHZ 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Number of D/A Converters 2
Settling Time 25ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
INL/DNL (LSB) ±0.25, ±0.25
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 786483-MAX5186BEEI+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5186
Introduction Date December 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5186BEEI+T CAD Model

Description

Product Overview: MAX5186BEEI+T from Maxim Integrated

The MAX5186BEEI+T is a high-performance, dual, 10-bit digital-to-analog converter (DAC) integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is specifically crafted to deliver precision and reliability for a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Dual 10-Bit DACs: The MAX5186BEEI+T features two independent DAC channels, each providing 10-bit resolution, enabling precise control of analog outputs.
  • High-Speed Interface: It offers a high-speed 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, facilitating easy integration with a variety of microcontrollers and digital systems.
  • Flexible Reference Options: Users can select from an external or internal reference voltage, giving flexibility in setting the full-scale output voltage to meet specific application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with low power dissipation, making it an ideal choice for portable and battery-operated equipment.
  • Wide Operating Temperature Range: The MAX5186BEEI+T is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Package and Quality

The product is available in a compact 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. Additionally, the MAX5186BEEI+T is provided in tape and reel form (denoted by the '+T' suffix), which is optimized for automated manufacturing processes.

Applications

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Portable Instrumentation

In conclusion, the MAX5186BEEI+T from Maxim Integrated offers a blend of precision, flexibility, and efficiency, making it a top choice for designers and engineers looking to enhance the performance of their digital-to-analog conversion systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess