EN
  • EN
  • DE

MAX5154BCEE+

Part No MAX5154BCEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL LP SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 704505-MAX5154BCEE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5154
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5154BCEE+ CAD Model

Description

Overview of Maxim Integrated's MAX5154BCEE+

The MAX5154BCEE+ is a high-performance, low-power, dual 12-bit digital-to-analog converter (DAC) integrated circuit designed by Maxim Integrated, a company renowned for its innovative and reliable mixed-signal products. This precision DAC component is an ideal solution for applications requiring accurate analog output signals, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • High Resolution: The MAX5154BCEE+ offers a 12-bit resolution, providing fine-grain control over the analog output with a total of 4096 discrete voltage levels.
  • Dual DAC Channels: With two independent DAC channels, it allows for simultaneous output of two analog signals, which can be used for complex signal generation or for controlling two separate systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, preserving battery life in portable devices.
  • Flexible Voltage Reference: The device supports an external voltage reference, giving the user control over the full-scale output voltage range to match specific application needs.
  • Serial Interface: It features a 3-wire SPI-compatible serial interface, which minimizes the number of connections required for communication and simplifies PCB layout.
  • Wide Operating Temperature Range: The MAX5154BCEE+ operates effectively across a broad temperature range, making it suitable for industrial environments.
  • Compact Package: Housed in a space-saving 16-pin QSOP package, it is optimized for compact designs where board space is at a premium.

Applications

The versatility of the MAX5154BCEE+ allows it to be used in a variety of applications. Its precise control makes it an excellent choice for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Automated Test Equipment
  • Medical Devices

Maxim Integrated's MAX5154BCEE+ is a testament to the company's commitment to delivering high-quality, high-performance components that meet the stringent requirements of modern electronic systems. Its combination of precision, dual-channel output, and low power consumption makes it a valuable addition to any design where accurate analog signal generation is crucial.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess