EN
  • EN
  • DE

MAX512CSD TG

Part No MAX512CSD TG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 089121-MAX512CSD TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX512CSD TG CAD Model

Description

Maxim Integrated's MAX512CSD TG: Precision, Quad, Voltage-Output, 8-Bit Digital-to-Analog Converters

The MAX512CSD TG from Maxim Integrated is a highly integrated digital-to-analog converter (DAC) designed to provide precision voltage output for a wide range of applications. This quad 8-bit DAC is packed in a compact SO package, making it an ideal choice for space-constrained designs that require accurate analog signal generation from digital values.

Key Features

  • Quad 8-Bit DACs: The MAX512CSD TG features four independent DAC channels, each capable of converting 8-bit digital input into a corresponding analog voltage output.
  • Serial Interface: The device is equipped with a 3-wire serial interface that simplifies the connection to microcontrollers or other digital systems, allowing for efficient communication and reduced pin count.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC offers a low-power operation, making it suitable for battery-powered devices and other applications where power efficiency is critical.
  • High Precision: With its precision voltage outputs, the MAX512CSD TG ensures accurate representation of digital values in the analog domain, which is essential for high-fidelity applications.
  • Flexible Reference Input: The device allows for an external reference voltage to be applied, providing flexibility in setting the full-scale output voltage to match specific application requirements.
  • Compact SO Package: The small outline (SO) package enables the DAC to fit into tight PCB layouts without sacrificing performance or functionality.

Applications

The MAX512CSD TG is versatile enough to be used in a plethora of applications, including but not limited to:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Digital gain and offset adjustment
  • Industrial control systems

With its combination of high precision, low power consumption, and compact form factor, the MAX512CSD TG from Maxim Integrated stands out as an excellent choice for designers who require a reliable and efficient DAC solution. Whether it's for industrial, commercial, or consumer products, this DAC ensures that digital precision is seamlessly translated into the analog world.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $1.2913
Atmel
Need more? Email Us
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $3.4246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7951 $58.6971
51+ $2.2938 $116.9838
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0790 $288.9810
186+ $1.8630 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess